Advantech 2.5” SSD TLC BICS5 2TB 96FD25-S2TB-AD1

Description
2.5” SSD TLC BICS5 2TB 3D TLC SATAIII S.M.A.R.T. monitor Read/Write: UP TO 560MB/500MB PERFORMANCE OPTIMIZED FOR IPC, AND EDGE STORAGE
Request a Quote Datasheet
Description
2.5” SSD TLC BICS5 2TB 3D TLC SATAIII S.M.A.R.T. monitor Read/Write: UP TO 560MB/500MB PERFORMANCE OPTIMIZED FOR IPC, AND EDGE STORAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5” SSD TLC BICS5 2TB - 96FD25-S2TB-AD1 - Advantech
Cincinnati, OH, United States
2.5” SSD TLC BICS5 2TB
96FD25-S2TB-AD1
2.5” SSD TLC BICS5 2TB 96FD25-S2TB-AD1
2.5” SSD TLC BICS5 2TB 3D TLC SATAIII S.M.A.R.T. monitor Read/Write: UP TO 560MB/500MB PERFORMANCE OPTIMIZED FOR IPC, AND EDGE STORAGE

2.5” SSD TLC BICS5 2TB

  • 3D TLC
  • SATAIII
  • S.M.A.R.T. monitor
  • Read/Write: UP TO 560MB/500MB PERFORMANCE
  • OPTIMIZED FOR IPC, AND EDGE STORAGE
Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96FD25-S2TB-AD1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-96FD25-S2TB-AD1-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 2084-96FD25-S2TB-AD1-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number 96FD25-S2TB-AD1 2084-96FD25-S2TB-AD1-ND
Product Name 2.5” SSD TLC BICS5 2TB Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 2000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V2-512GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
APACER SEMI-WT SSD 1TB 2.5
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C - 96FD80-S512-AH - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details