Win Source Part Number: 1379903-SM659GE8 CDZ
Category: Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
Type: SATA III
MSL Level: 3 (168 Hours)
Mfr: Silicon Motion, Inc.
Package: Tray
Product Status: Obsolete
Base Product Number: SM659
HTSUS: 8471.70.6000
Size / Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 8GB
| Win Source Electronics | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | SM659GE8 CDZ |
| Product Name | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive |