MagicRAM, Inc. 1.8`` SATA III SSD

Description
MagicRAM 1.8³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 512GB andextreme SATA III performance up to 500/480 MB/Sec (Max). MagicRAM 1.8³ SATA III SSD is designed with SLC, pSLCor MLC NAND Flash and is available with an optional -40C to +85Cextended temperature range version. MagicRAM 1.8³ SATA III SSD offers many features such as FastSecure Erase and AES256 Encryption as well as support for S.M.A.R.T, TRIM andPower Fail Protection and it is an ideal solution for variety ofapplications, including embedded system, industrial computing, and enterprisefield. Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Capacity up to 512GB SLC, pSLC or MLC NAND Flash High IOPS and fast Read/Write Speed SMART disk Health Monitoring TRIM Support AES256 Encryption Support optional Fast Secure Erase optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Description
MagicRAM 1.8³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 512GB andextreme SATA III performance up to 500/480 MB/Sec (Max). MagicRAM 1.8³ SATA III SSD is designed with SLC, pSLCor MLC NAND Flash and is available with an optional -40C to +85Cextended temperature range version. MagicRAM 1.8³ SATA III SSD offers many features such as FastSecure Erase and AES256 Encryption as well as support for S.M.A.R.T, TRIM andPower Fail Protection and it is an ideal solution for variety ofapplications, including embedded system, industrial computing, and enterprisefield. Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Capacity up to 512GB SLC, pSLC or MLC NAND Flash High IOPS and fast Read/Write Speed SMART disk Health Monitoring TRIM Support AES256 Encryption Support optional Fast Secure Erase optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

Suppliers

Company
Product
Description
Supplier Links
1.8`` SATA III SSD -  - MagicRAM, Inc.
Los Angeles, CA, United States
1.8`` SATA III SSD
1.8`` SATA III SSD
MagicRAM 1.8³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 512GB andextreme SATA III performance up to 500/480 MB/Sec (Max). MagicRAM 1.8³ SATA III SSD is designed with SLC, pSLCor MLC NAND Flash and is available with an optional -40C to +85Cextended temperature range version. MagicRAM 1.8³ SATA III SSD offers many features such as FastSecure Erase and AES256 Encryption as well as support for S.M.A.R.T, TRIM andPower Fail Protection and it is an ideal solution for variety ofapplications, including embedded system, industrial computing, and enterprisefield. Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Capacity up to 512GB SLC, pSLC or MLC NAND Flash High IOPS and fast Read/Write Speed SMART disk Health Monitoring TRIM Support AES256 Encryption Support optional Fast Secure Erase optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

MagicRAM 1.8³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 512GB andextreme SATA III performance up to 500/480 MB/Sec (Max).
MagicRAM 1.8³ SATA III SSD is designed with SLC, pSLCor MLC NAND Flash and is available with an optional -40C to +85Cextended temperature range version.
MagicRAM 1.8³ SATA III SSD offers many features such as FastSecure Erase and AES256 Encryption as well as support for S.M.A.R.T, TRIM andPower Fail Protection and it is an ideal solution for variety ofapplications, including embedded system, industrial computing, and enterprisefield.
Features:

  • Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface
  • Capacity up to 512GB
  • SLC, pSLC or MLC NAND Flash
  • High IOPS and fast Read/Write Speed
  • SMART disk Health Monitoring
  • TRIM Support
  • AES256 Encryption Support optional
  • Fast Secure Erase optional
  • Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Supplier's Site

Technical Specifications

  MagicRAM, Inc.
Product Category Hard Drives
Product Name 1.8`` SATA III SSD
Device Type Hard Drive; Solid State Drive
Interface SATA 3
Mounting Options Integrally Mounted
Capacity 8 to 512 GB
Unlock Full Specs
to access all available technical data