Extreme Engineering Solutions, Inc. (X-ES) Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) XPort6196

Description
The XPort6196 is the ideal solution for today’s ruggedized secure storage requirements. The XPort6196 utilizes a fully tested and qualified, high-reliability 2.5 in. Solid-State Drive (SSD). The XPort6196 is capable of operating within the demanding environments of MIL-STD-810F, including harsh temperatures from -40°C to 85°C, as well as rigorous shock and vibration conditions. Designed with a high-reliability connector, the XPort6196 will support thousands of insertions and extractions. To meet high density requirements, the XPort6196 supports configurations with up to 2 TB of NAND flash. Features Small Form Factor (SFF) utilizing a fully tested and qualified, high-reliability, 2.5 in. rugged SSD -40°C to 85°C operating temperature range High-reliability rugged connector Hot Swap capabilities possible in some configurations Easy insertion and extraction mechanism Designed for rugged environments Provides up to 2 TB of NAND flash Based on MLC NAND flash technology Global wear-leveling support for added memory endurance ATA Secure Erase support Military sanitization support Technical Specs Physical Characteristics Small Form Factor (SFF) incorporating a standard 2.5 in. SSD module Without rails: 100.18 mm (L) x 69.97 mm (W) x 9.45 mm (H) With rails: 112.87 mm (L) x 80.62 mm (W) x 9.45 mm (H) Development and deployable carrier systems available Storage Characteristics One SATA port capable of 6 Gb/s MLC technology Up to 2 TB of NAND flash Endurance High-reliability rugged connector Global wear-leveling, bad block management, and drive over-provisioning Security ATA Secure Erase support Military sanitization support Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Power Requirements Max power dissipation is dependent on drive configuration. Contact X-ES for details.
Datasheet
Description
The XPort6196 is the ideal solution for today’s ruggedized secure storage requirements. The XPort6196 utilizes a fully tested and qualified, high-reliability 2.5 in. Solid-State Drive (SSD). The XPort6196 is capable of operating within the demanding environments of MIL-STD-810F, including harsh temperatures from -40°C to 85°C, as well as rigorous shock and vibration conditions. Designed with a high-reliability connector, the XPort6196 will support thousands of insertions and extractions. To meet high density requirements, the XPort6196 supports configurations with up to 2 TB of NAND flash. Features Small Form Factor (SFF) utilizing a fully tested and qualified, high-reliability, 2.5 in. rugged SSD -40°C to 85°C operating temperature range High-reliability rugged connector Hot Swap capabilities possible in some configurations Easy insertion and extraction mechanism Designed for rugged environments Provides up to 2 TB of NAND flash Based on MLC NAND flash technology Global wear-leveling support for added memory endurance ATA Secure Erase support Military sanitization support Technical Specs Physical Characteristics Small Form Factor (SFF) incorporating a standard 2.5 in. SSD module Without rails: 100.18 mm (L) x 69.97 mm (W) x 9.45 mm (H) With rails: 112.87 mm (L) x 80.62 mm (W) x 9.45 mm (H) Development and deployable carrier systems available Storage Characteristics One SATA port capable of 6 Gb/s MLC technology Up to 2 TB of NAND flash Endurance High-reliability rugged connector Global wear-leveling, bad block management, and drive over-provisioning Security ATA Secure Erase support Military sanitization support Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Power Requirements Max power dissipation is dependent on drive configuration. Contact X-ES for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) - XPort6196 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD)
XPort6196
Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) XPort6196
The XPort6196 is the ideal solution for today’s ruggedized secure storage requirements. The XPort6196 utilizes a fully tested and qualified, high-reliability 2.5 in. Solid-State Drive (SSD). The XPort6196 is capable of operating within the demanding environments of MIL-STD-810F, including harsh temperatures from -40°C to 85°C, as well as rigorous shock and vibration conditions. Designed with a high-reliability connector, the XPort6196 will support thousands of insertions and extractions. To meet high density requirements, the XPort6196 supports configurations with up to 2 TB of NAND flash. Features Small Form Factor (SFF) utilizing a fully tested and qualified, high-reliability, 2.5 in. rugged SSD -40°C to 85°C operating temperature range High-reliability rugged connector Hot Swap capabilities possible in some configurations Easy insertion and extraction mechanism Designed for rugged environments Provides up to 2 TB of NAND flash Based on MLC NAND flash technology Global wear-leveling support for added memory endurance ATA Secure Erase support Military sanitization support Technical Specs Physical Characteristics Small Form Factor (SFF) incorporating a standard 2.5 in. SSD module Without rails: 100.18 mm (L) x 69.97 mm (W) x 9.45 mm (H) With rails: 112.87 mm (L) x 80.62 mm (W) x 9.45 mm (H) Development and deployable carrier systems available Storage Characteristics One SATA port capable of 6 Gb/s MLC technology Up to 2 TB of NAND flash Endurance High-reliability rugged connector Global wear-leveling, bad block management, and drive over-provisioning Security ATA Secure Erase support Military sanitization support Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Power Requirements Max power dissipation is dependent on drive configuration. Contact X-ES for details.

The XPort6196 is the ideal solution for today’s ruggedized secure storage requirements. The XPort6196 utilizes a fully tested and qualified, high-reliability 2.5 in. Solid-State Drive (SSD). The XPort6196 is capable of operating within the demanding environments of MIL-STD-810F, including harsh temperatures from -40°C to 85°C, as well as rigorous shock and vibration conditions.

Designed with a high-reliability connector, the XPort6196 will support thousands of insertions and extractions. To meet high density requirements, the XPort6196 supports configurations with up to 2 TB of NAND flash.


Features

  • Small Form Factor (SFF) utilizing a fully tested and qualified, high-reliability, 2.5 in. rugged SSD
  • -40°C to 85°C operating temperature range
  • High-reliability rugged connector
  • Hot Swap capabilities possible in some configurations
  • Easy insertion and extraction mechanism
  • Designed for rugged environments
  • Provides up to 2 TB of NAND flash
  • Based on MLC NAND flash technology
  • Global wear-leveling support for added memory endurance
  • ATA Secure Erase support
  • Military sanitization support

Technical Specs

Physical Characteristics

  • Small Form Factor (SFF) incorporating a standard 2.5 in. SSD module
  • Without rails: 100.18 mm (L) x 69.97 mm (W) x 9.45 mm (H)
  • With rails: 112.87 mm (L) x 80.62 mm (W) x 9.45 mm (H)
  • Development and deployable carrier systems available

Storage Characteristics

  • One SATA port capable of 6 Gb/s
  • MLC technology
  • Up to 2 TB of NAND flash

Endurance

  • High-reliability rugged connector
  • Global wear-leveling, bad block management, and drive over-provisioning

Security

  • ATA Secure Erase support
  • Military sanitization support

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5

Power Requirements

  • Max power dissipation is dependent on drive configuration. Contact X-ES for details.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Hard Drives
Product Number XPort6196
Product Name Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD)
Device Type Solid State Drive; Removable Cartridge Hard Drive
Unlock Full Specs
to access all available technical data