Silicon Motion, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM601GXC-BA

Description
Win Source Part Number: 1243100-SM601GXC-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM601
Request a Quote
Description
Win Source Part Number: 1243100-SM601GXC-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM601
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM601GXC-BA - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM601GXC-BA
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM601GXC-BA
Win Source Part Number: 1243100-SM601GXC-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Base Product Number: SM601

Win Source Part Number: 1243100-SM601GXC-BA
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: PATA
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 64GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Base Product Number: SM601

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number SM601GXC-BA
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

2.5” SSD TLC BICS5 128G - 96FD25-S128-AD1 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2 suppliers
Hard Drives - 1441020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 3.1
View Details
3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology - XPort6176 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details
SATA III DOM -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Interface SATA 3
Capacity 4 to 64 GB
View Details