Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III mSATA 3.3V
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | SQF-SMSM2-64G-SBC-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | mSATA |
| Operating Temperature | 32 to 158 F (0 to 70 C) |
| Capacity | 64 GB |