Bluetooth Bluetooth v2.0 +EDR, Class 1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Win Source Part Number: 1341133-WT11I-A-AI5
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 500
Frequency: 2.4GHz
Protocol: Bluetooth v2.0 +EDR, Class 1
Data Rate: 3Mbps
Antenna Type: Integrated, Chip
Power - Output: 17dBm
Sensitivity: -86dBm
Current - Receiving: 39mA
Utilized IC / Part: BlueCore4
RF Family/Standard: Bluetooth
Serial Interfaces: PIO, SPI, UART, USB
Current - Transmitting: 54mA ~ 128mA
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Product Status: Obsolete
Bluetooth Bluetooth v2.0 +EDR, Class 1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1446-1012-2-ND | 1341133-WT11I-A-AI5 | WT11I-A-AI5 | WT11I-A-AI5 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -86 dBm | -86 dBm | -86 dBm | -86 dBm |
| Output Power | 17 dBm | 17 dBm | 17 dBm | 17 dBm |
| Package Type | Surface Mount; Module | Module | Surface Mount; Module |