Intelligraphics, Inc. 802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module IGX-UACF1-9379b7-BT

Description
The IGX-UACF1-9379b7-BT is a highly integrated Wireless Local Area Network (WLAN) system-on-chip (SOC) for 5GHZ 802.11ac, or 2.4/5GHz 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867Mbps data rate is featured. It is based on the Qualcomm Atheros QCA9379 chipset.
Description
The IGX-UACF1-9379b7-BT is a highly integrated Wireless Local Area Network (WLAN) system-on-chip (SOC) for 5GHZ 802.11ac, or 2.4/5GHz 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867Mbps data rate is featured. It is based on the Qualcomm Atheros QCA9379 chipset.

Suppliers

Company
Product
Description
Supplier Links
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Austin, TX, United States
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module
IGX-UACF1-9379b7-BT
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module IGX-UACF1-9379b7-BT
The IGX-UACF1-9379b7-BT is a highly integrated Wireless Local Area Network (WLAN) system-on-chip (SOC) for 5GHZ 802.11ac, or 2.4/5GHz 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867Mbps data rate is featured. It is based on the Qualcomm Atheros QCA9379 chipset.

The IGX-UACF1-9379b7-BT is a highly integrated Wireless Local Area Network (WLAN) system-on-chip (SOC) for 5GHZ 802.11ac, or 2.4/5GHz 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867Mbps data rate is featured. It is based on the Qualcomm Atheros QCA9379 chipset.

Supplier's Site
Wireless Local Area Network System-On-Chip Stamp Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Austin, TX, United States
Wireless Local Area Network System-On-Chip Stamp Module
IGX-UACF1-9379b7-BT
Wireless Local Area Network System-On-Chip Stamp Module IGX-UACF1-9379b7-BT
IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHzSupports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions. Key Features: Highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHz Supports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions. Support OS: Windows 7/8.1/10

IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHzSupports USB interface for WLAN and Bluetooth. Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate. Supports Bluetooth for class1 and class2 power level transmissions.

Key Features:

  • Highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications.
  • Dual-stream spatial multiplexing up to 867 Mbps data rate.
  • Supports 20/40MHz at 2.4GHz and supports 20/40/80MHz at 5GHz
  • Supports USB interface for WLAN and Bluetooth.
  • Supports Bluetooth V4.2+HS, BLE, ANT+ and be backwards compatible with Bluetooth 1.X, 2.X enhance data rate.
  • Supports Bluetooth for class1 and class2 power level transmissions.
  • Support OS: Windows 7/8.1/10
Supplier's Site

Technical Specifications

  Intelligraphics, Inc. Intelligraphics, Inc.
Product Category RF Modules RF Modules
Product Number IGX-UACF1-9379b7-BT IGX-UACF1-9379b7-BT
Product Name 802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module Wireless Local Area Network System-On-Chip Stamp Module
RF Modulation FHSS, GFSK, DPSK, DQPSK FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz 2497 MHz
Sensitivity -92 to -74 dBm -92 dBm
Output Power 11 to 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module - QPF4202 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details