Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COMPARATORS
SILICON LABS
TSM922ESA+ -- COMPARATORS
Silicon Labs
Comparators
TSM922ESA+
Description
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Comparators
336-3823-ND
Comparators
336-3823-ND
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Logic Comparators
Product Number
336-3823-ND
Product Name
Comparators
Type
Magnitude
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Integrated Circuits (ICs) - Logic - Comparators
74AC521SC-G
Specs
Type
Identity
Package Type
SOIC; Other; SOIC
Logic Family
CMOS
View Details
2
suppliers
Texas Instruments
Comparators
LM319 MWA
Specs
Supply Voltage
Other; 5V ~ 36V, ±2.5V ~ 18V
Package Type
Other; Die
View Details
2
suppliers
Nexperia B.V.
Comparators
74HC688DB,112
Specs
Type
Identity
Supply Voltage
2V ~ 6V
Package Type
SSOP
View Details
2
suppliers
Lansdale Semiconductor, Inc.
Analog Voltage Comparator
526/C,D
Specs
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC
1
Number of Pins
14
View Details