Microchip Technology, Inc. 9-bit Comparator SY100S366

Description
The SY100S366 is an ultra-fast 9-bit magnitude comparator designed for use in high-performance ECL systems. The device compares the arithmetic value of two 9-bit words and indicates whether one word is greater than or equal to the other. The inputs on the device have 75K pull-down resistors. 5% or +3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89837U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Max. propagation delay of 1500ps IEE min. of -120mA Industry standard 100K ECL levels Extended supply voltage option: VEE= -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity Internal 75K input pull-down resistors 120% faster than National or Signetics Approximately 40% lower power than National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package
Description
The SY100S366 is an ultra-fast 9-bit magnitude comparator designed for use in high-performance ECL systems. The device compares the arithmetic value of two 9-bit words and indicates whether one word is greater than or equal to the other. The inputs on the device have 75K pull-down resistors. 5% or +3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89837U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Max. propagation delay of 1500ps IEE min. of -120mA Industry standard 100K ECL levels Extended supply voltage option: VEE= -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity Internal 75K input pull-down resistors 120% faster than National or Signetics Approximately 40% lower power than National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package

Suppliers

Company
Product
Description
Supplier Links
9-bit Comparator - SY100S366 - Microchip Technology, Inc.
Chandler, AZ, United States
9-bit Comparator
SY100S366
9-bit Comparator SY100S366
The SY100S366 is an ultra-fast 9-bit magnitude comparator designed for use in high-performance ECL systems. The device compares the arithmetic value of two 9-bit words and indicates whether one word is greater than or equal to the other. The inputs on the device have 75K pull-down resistors. 5% or +3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89837U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Max. propagation delay of 1500ps IEE min. of -120mA Industry standard 100K ECL levels Extended supply voltage option: VEE= -4.2V to -5.5V Voltage and temperature compensation for improved noise immunity Internal 75K input pull-down resistors 120% faster than National or Signetics Approximately 40% lower power than National or Signetics Function and pinout compatible with National and Signetics F100K Available in 28-pin PLCC package

The SY100S366 is an ultra-fast 9-bit magnitude comparator designed for use in high-performance ECL systems. The device compares the arithmetic value of two 9-bit words and indicates whether one word is greater than or equal to the other. The inputs on the device have 75K pull-down resistors.

5% or +3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89837U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Max. propagation delay of 1500ps
    • IEE min. of -120mA
    • Industry standard 100K ECL levels
    • Extended supply voltage option:
    • VEE= -4.2V to -5.5V
    • Voltage and temperature compensation for improved noise immunity
    • Internal 75K input pull-down resistors
    • 120% faster than National or Signetics
    • Approximately 40% lower power than National or Signetics
    • Function and pinout compatible with National and Signetics F100K
    • Available in 28-pin PLCC package
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Comparators
Product Number SY100S366
Product Name 9-bit Comparator
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
Comparators - MCP6561RT-E/OTDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers