Rambus XDR(TM) Clock Generator 28-TSSOP 0 to 70
Clock Generator IC, 4 Outputs, 800MHz Max Freq, TSSOP, 2.5V Product overview: CDCD5704PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 2.5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, 2.5V, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCD5704PW can be used for catalog matching and distributor lookup.
CDCD5704 Rambus XDR, Clock Generator
Manufacturer: Texas Instruments
Win Source Part Number: 079931-CDCD5704PW
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, RDRAM; Extreme Data Rate (XDR)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Memory, RDRAM; Extreme Data Rate (XDR™) Clock/Frequency Generator, Multiplexer IC 800MHz 1 Output 28-TSSOP
Memory, RDRAM; Extreme Data Rate (XDR™) Clock/Frequency Generator, Multiplexer IC 800MHz 1 Output 28-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCD5704PW | 763-CDCD5704PW | CDCD5704PW | 079931-CDCD5704PW | 296-21383-5-ND | CDCD5704PW |
| Product Name | CDCD5704 Rambus XDR(TM) Clock Generator | 800MHz 2.5V TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - CDCD5704PW | Application Specific Clock/Timing | Application Specific Clock/Timing | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | TSSOP | Rail/Tube | SOP; SSOP | Surface Mount; 28-TSSOP | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.5 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts | ||
| Frequency | 667 MHz | 133 MHz | 800 MHz | 800 MHz | 800 MHz |