Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.
The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.
Features:
Low power consumption (<4 mA) HCSL output drivers
Integrated termination resistors on PCIe outputs
I2C control interface for AC parameter and frequency tuning
Scalable outptut voltage VDD_IO (3.3 to 1.05 V)
Up to 6 PCIe outptus from clock generator
Operate from widely available, low cost crystals (14.318 or 25 MHz)
Supports industrial grade (-40˚ C to + 85˚ C)
32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.
The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.
Features:
- Low power consumption (<4 mA) HCSL output drivers
- Integrated termination resistors on PCIe outputs
- I2C control interface for AC parameter and frequency tuning
- Scalable outptut voltage VDD_IO (3.3 to 1.05 V)
- Up to 6 PCIe outptus from clock generator
- Operate from widely available, low cost crystals (14.318 or 25 MHz)
- Supports industrial grade (-40˚ C to + 85˚ C)
- 32- and 48-pin QFN and 16/20/24/28/48-pin TSSOP packages