Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.
The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.
Features:
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.
The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2 or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.
Features
|
| Silicon Labs | Silicon Labs | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SL28DB200 | SL28DB200 |
| Product Name | PCI Express (PCIe) Gen 1/2/3 Clock | PCI Express Clocks |
| Device Type | Clock Generator | Differential Buffer; Clock Driver |
| Bus Interface | HCSL | |
| Package Type | TSSOP | Surface Mount; TSSOP |
| Supply Voltage | 3.3 volts | 3.3 volts |