Silicon Labs Clock Buffer 26Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs SL18860DC

Description
CLOCK BUFFER 26MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer, Distributor; Frequency:26MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes
Datasheet
Description
CLOCK BUFFER 26MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer, Distributor; Frequency:26MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffer 26Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC2114 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer 26Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC2114
Clock Buffer 26Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC2114
CLOCK BUFFER 26MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer, Distributor; Frequency:26MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes

CLOCK BUFFER 26MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer, Distributor; Frequency:26MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC2114
Product Name Clock Buffer 26Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Buffer, Distributor; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14672-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXC-135-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0515 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details