Manufacturer: Silicon Labs
Win Source Part Number: 794403-SIM3C167-B-GM
Series: SiM3C1xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 80MHz
Package: 92-VFLGA
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 32x12b, D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: SiM3C167
Categories: Integrated Circuits (ICs)
Manufacturer Package: 92-LGA (7x7)
Alternative Parts (Cross-Reference): SiM3C167-B-GQ; SIM3C167-B-GMR;
Introduction Date: February 20, 2012
ECCN: 5A992.c
Country of Origin: Republic of Korea, Taiwan, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
32-Bit ARM MCU, 80MHz, 256KB FLASH, 32KB RAM, I2C, SPI, UART, LGA Product overview: SIM3C167-B-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB, 32KB, LGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3C167-B-GM can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
IC MCU 32BIT 256KB FLASH 92LGA
IC MCU 32BIT 256KB FLASH 92LGA
ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 256 kB EMIF MCU
IC MCU 32BIT 256KB FLASH 92LGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 794403-SIM3C167-B-GM | 685-SIM3C167-B-GM | 336-2232-ND | SIM3C167-B-GM | SIM3C167-B-GM | SIM3C167-B-GM | SIM3C167-B-GM | SIM3C167-B-GM |
| Product Name | Embedded - Embedded - Microcontrollers - SIM3C167-B-GM | 32-bit 80MHz 256KB 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |