Silicon Labs Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs SI8902D-A01-GS

Description
ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:WSOIC; No. RoHS Compliant: Yes
Datasheet
Description
ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:WSOIC; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs - 75AC2064 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs
75AC2064
Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs 75AC2064
ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:WSOIC; No. RoHS Compliant: Yes

ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:WSOIC; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 75AC2064
Product Name Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details