ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:WSOIC; No. RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 75AC2063 |
| Product Name | Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Silicon Labs |