Silicon Labs Digital Isolators - SI8652BD-B-IS SI8652BD-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249649-SI8652BD-B-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.5 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/2 Isolated Power: No Family Name: Si8652B Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Alternative Parts (Cross-Reference): IL262E; IL262; IL262E TR13; Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249649-SI8652BD-B-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.5 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/2 Isolated Power: No Family Name: Si8652B Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Alternative Parts (Cross-Reference): IL262E; IL262; IL262E TR13; Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8652BD-B-IS - 1249649-SI8652BD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8652BD-B-IS
1249649-SI8652BD-B-IS
Digital Isolators - SI8652BD-B-IS 1249649-SI8652BD-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1249649-SI8652BD-B-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.5 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 5 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/2 Isolated Power: No Family Name: Si8652B Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Alternative Parts (Cross-Reference): IL262E; IL262; IL262E TR13; Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1249649-SI8652BD-B-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 5
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/2
Isolated Power: No
Family Name: Si8652B
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns
Pulse Width Distortion (Maximum): 4.5ns
Alternative Parts (Cross-Reference): IL262E; IL262; IL262E TR13;
Introduction Date: October 11, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1249649-SI8652BD-B-IS
Product Name Digital Isolators - SI8652BD-B-IS
Analog Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243812-SI8274GB4D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details