Silicon Labs Digital Isolator ICs SI8642ED-B-IS

Description
Isolator,digital,150 Mbps,5kV,SOIC16W
Request a Quote Datasheet
Description
Isolator,digital,150 Mbps,5kV,SOIC16W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 1689880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1689880
Digital Isolator ICs 1689880
Isolator,digital,150 Mbps,5kV,SOIC16W

Isolator,digital,150Mbps,5kV,SOIC16W

Supplier's Site
Digital Isolators - SI8642ED-B-IS - 1249647-SI8642ED-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8642ED-B-IS
1249647-SI8642ED-B-IS
Digital Isolators - SI8642ED-B-IS 1249647-SI8642ED-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1249647-SI8642ED-B-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.5 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: Si8642ED Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Alternative Parts (Cross-Reference): ADuM242D0BRWZ; ADuM242D1BRWZ; ADuM5402CRWZ; Introduction Date: October 11, 2000 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1249647-SI8642ED-B-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Family Name: Si8642ED
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns
Pulse Width Distortion (Maximum): 4.5ns
Alternative Parts (Cross-Reference): ADuM242D0BRWZ; ADuM242D1BRWZ; ADuM5402CRWZ;
Introduction Date: October 11, 2000
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Signal Conditioners Signal Isolators
Product Number 1689880 1249647-SI8642ED-B-IS
Product Name Digital Isolator ICs Digital Isolators - SI8642ED-B-IS
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal conditioner - SVE4-IS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details