Silicon Labs Current Transducers - SI8512-C-IM SI8512-C-IM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096294-SI8512-C-IM Packaging: Tube/Rail Mounting: SMD (SMT) Frequency: 50kHz to 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 196mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 10A Accuracy: ±5% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 12-VFQFN Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096294-SI8512-C-IM Packaging: Tube/Rail Mounting: SMD (SMT) Frequency: 50kHz to 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 196mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 10A Accuracy: ±5% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 12-VFQFN Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - SI8512-C-IM - 1096294-SI8512-C-IM - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - SI8512-C-IM
1096294-SI8512-C-IM
Current Transducers - SI8512-C-IM 1096294-SI8512-C-IM
Manufacturer: Silicon Labs Win Source Part Number: 1096294-SI8512-C-IM Packaging: Tube/Rail Mounting: SMD (SMT) Frequency: 50kHz to 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 196mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 10A Accuracy: ±5% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 12-VFQFN Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096294-SI8512-C-IM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency: 50kHz to 1MHz
Output: Configurable (3-Modes)
Polarization: Unidirectional
Current - Supply (Max): 7mA
Number of Channels: 1
Sensitivity: 196mV/A
For Measuring: AC
Sensor Type: Transformer w/Conditioning
Current - Sensing: 10A
Accuracy: ±5%
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 12-VFQFN
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1096294-SI8512-C-IM
Product Name Current Transducers - SI8512-C-IM
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLE4973-RE35D5-S0001 - TLE4973-RE35D5-S0001 - Infineon Technologies AG
Specs
Technology Hall-Effect
Voltage 4.5 volts
Accuracy 2 %FS
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details