Silicon Labs Digital Isolators - SI8461BA-A-IS1 SI8461BA-A-IS1

Description
Manufacturer: Silicon Labs Win Source Part Number: 756567-SI8461BA-A-IS 1 Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 6 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 3.8ns, 2.8ns
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 756567-SI8461BA-A-IS 1 Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 6 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 3.8ns, 2.8ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8461BA-A-IS1 - 756567-SI8461BA-A-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8461BA-A-IS1
756567-SI8461BA-A-IS1
Digital Isolators - SI8461BA-A-IS1 756567-SI8461BA-A-IS1
Manufacturer: Silicon Labs Win Source Part Number: 756567-SI8461BA-A-IS 1 Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 6 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 5/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 3.8ns, 2.8ns

Manufacturer: Silicon Labs
Win Source Part Number: 756567-SI8461BA-A-IS1
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 6
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 5/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns
Pulse Width Distortion (Maximum): 2.5ns
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 3.8ns, 2.8ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 756567-SI8461BA-A-IS1
Product Name Digital Isolators - SI8461BA-A-IS1
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers