Silicon Labs Digital Isolators - SI8442BB-D-ISR SI8442BB-D-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 810741-SI8442BB-D-IS R Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,250 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 810741-SI8442BB-D-IS R Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,250 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8442BB-D-ISR - 810741-SI8442BB-D-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8442BB-D-ISR
810741-SI8442BB-D-ISR
Digital Isolators - SI8442BB-D-ISR 810741-SI8442BB-D-ISR
Manufacturer: Silicon Labs Win Source Part Number: 810741-SI8442BB-D-IS R Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,250 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Silicon Labs
Win Source Part Number: 810741-SI8442BB-D-ISR
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.8ns, 2.8ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 25kV/μs (Typ)
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns
Pulse Width Distortion (Maximum): 2.5ns
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,250
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 810741-SI8442BB-D-ISR
Product Name Digital Isolators - SI8442BB-D-ISR
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth - SCM5B38-0x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details