Silicon Labs Digital Isolators - SI8423BB-D-IS SI8423BB-D-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 794350-SI8423BB-D-IS Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 11ns, 11ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADUM1200WSRZ; Si8423BB-D-IS; Si8423AB-D-IS; Si8620EC-B-ISR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794350-SI8423BB-D-IS Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 11ns, 11ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADUM1200WSRZ; Si8423BB-D-IS; Si8423AB-D-IS; Si8620EC-B-ISR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8423BB-D-IS - 794350-SI8423BB-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8423BB-D-IS
794350-SI8423BB-D-IS
Digital Isolators - SI8423BB-D-IS 794350-SI8423BB-D-IS
Manufacturer: Silicon Labs Win Source Part Number: 794350-SI8423BB-D-IS Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 11ns, 11ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): ADUM1200WSRZ; Si8423BB-D-IS; Si8423AB-D-IS; Si8620EC-B-ISR; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794350-SI8423BB-D-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Categories: Isolators
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 11ns, 11ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): ADUM1200WSRZ; Si8423BB-D-IS; Si8423AB-D-IS; Si8620EC-B-ISR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794350-SI8423BB-D-IS
Product Name Digital Isolators - SI8423BB-D-IS
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243496-SI823H5BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details