Silicon Labs Digital Isolators - SI8423AD-B-IS SI8423AD-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 734374-SI8423AD-B-IS Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 25ns Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 46 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2ns, 2ns
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 734374-SI8423AD-B-IS Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 25ns Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 46 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2ns, 2ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8423AD-B-IS - 734374-SI8423AD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8423AD-B-IS
734374-SI8423AD-B-IS
Digital Isolators - SI8423AD-B-IS 734374-SI8423AD-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 734374-SI8423AD-B-IS Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 25ns Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 46 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 2ns, 2ns

Manufacturer: Silicon Labs
Win Source Part Number: 734374-SI8423AD-B-IS
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 25ns
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 46
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 2ns, 2ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 734374-SI8423AD-B-IS
Product Name Digital Isolators - SI8423AD-B-IS
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243508-SI8230AB-B-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details