The 8B34-04 is a linearized 2- or 3-wire RTD input module designed for temperature monitoring and analog voltage output conversion. It interfaces with 100Ω platinum RTDs over a range of 0°C to +600°C, providing a 0V to +5V output with an accuracy of ±0.45°C. The module offers 1500Vrms isolation, 120dB common-mode rejection, and 70dB normal-mode rejection at 60Hz. It includes input protection against continuous 240VAC power-line voltage and transient events compliant with ANSI/IEEE C37.90.1. Excitation current is 0.25mA, minimizing RTD self-heating. The device operates from a +5VDC supply, draws 25mA, and has a response time of 150ms to 90% of span. It is housed in a 1.11" x 1.65" x 0.40" package and is certified for Class I, Division 2 hazardous locations. UL/cUL listed and CE compliant.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output.
RTD excitation is provided from the module using two matched current sources. When using a 3-wire connection, this method allows equal currents to flow through the sensor leads, canceling the effects of lead resistances.The excitation currents are small (0.25mA) which minimizes self-heating of the RTD.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side.
A special input circuit on the 8B34 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B34-04 |
| Product Name | 8B34 Linearized 2- or 3-Wire RTD Input Module |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Excitation | Current |
| Outputs | Analog Voltage Output |
| User Interface | None |