Silicon Labs Digital Isolators - SI8405AA-B-IS1R SI8405AA-B-IS1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 794343-SI8405AA-B-IS 1R Packaging: Reel package Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: Si8405A Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs (Typ) Alternative Parts (Cross-Reference): ADuM2250ARIZ; ADuM2250ARWZ-RL; ADuM2250ARIZ-RL; ADuM2250ARWZ; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794343-SI8405AA-B-IS 1R Packaging: Reel package Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: Si8405A Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs (Typ) Alternative Parts (Cross-Reference): ADuM2250ARIZ; ADuM2250ARWZ-RL; ADuM2250ARIZ-RL; ADuM2250ARWZ; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8405AA-B-IS1R - 794343-SI8405AA-B-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8405AA-B-IS1R
794343-SI8405AA-B-IS1R
Digital Isolators - SI8405AA-B-IS1R 794343-SI8405AA-B-IS1R
Manufacturer: Silicon Labs Win Source Part Number: 794343-SI8405AA-B-IS 1R Packaging: Reel package Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: Si8405A Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs (Typ) Alternative Parts (Cross-Reference): ADuM2250ARIZ; ADuM2250ARWZ-RL; ADuM2250ARIZ-RL; ADuM2250ARWZ; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794343-SI8405AA-B-IS1R
Packaging: Reel package
Type: I²C
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Channel Type: Bidirectional, Unidirectional
Number of Channels: 4
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 3/3
Isolated Power: No
Family Name: Si8405A
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs (Typ)
Alternative Parts (Cross-Reference): ADuM2250ARIZ; ADuM2250ARWZ-RL; ADuM2250ARIZ-RL; ADuM2250ARWZ;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794343-SI8405AA-B-IS1R
Product Name Digital Isolators - SI8405AA-B-IS1R
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details