Silicon Labs Si826X Isodriver; No. Of Channels Silicon Labs SI8261BBA-C-IS

Description
SI826X ISODRIVER; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:5V; Supply Voltage Max:30V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:125°C; Operating Temperature Max:-40°C; RoHS Compliant: Yes
Datasheet
Description
SI826X ISODRIVER; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:5V; Supply Voltage Max:30V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:125°C; Operating Temperature Max:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si826X Isodriver; No. Of Channels Silicon Labs - 54X5621 - Newark, An Avnet Company
Chicago, IL, United States
Si826X Isodriver; No. Of Channels Silicon Labs
54X5621
Si826X Isodriver; No. Of Channels Silicon Labs 54X5621
SI826X ISODRIVER; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:5V; Supply Voltage Max:30V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:125°C; Operating Temperature Max:-40°C; RoHS Compliant: Yes

SI826X ISODRIVER; No. of Channels:1 Channel; Propagation Delay:60ns; Supply Voltage Min:5V; Supply Voltage Max:30V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:125°C; Operating Temperature Max:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 54X5621
Product Name Si826X Isodriver; No. Of Channels Silicon Labs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Line Interface ICs - 1906142 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details