The Si823x digital isolator family features two independent isolated drivers in a single package, designed for high-side and low-side applications. It offers a maximum supply voltage of 24 V and supports peak output currents of 0.5 A or 4.0 A, depending on the specific model. The device provides up to 5 kVRMS input-to-output isolation, ensuring robust performance in various applications, including power delivery systems, motor control, and isolated DC-DC power supplies. With a maximum propagation delay of 60 ns and a switching frequency of up to 8 MHz, the Si823x series is suitable for high-speed applications. The drivers are compatible with TTL level inputs and feature high electromagnetic immunity, making them reliable for demanding environments. The product is RoHS compliant and operates over a wide temperature range of -40 to +125 °C, enhancing its versatility for different engineering projects.
Digital Isolator, 2, 30 ns, 4.5 V, 5.5 V, NSOIC, 16 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 54X5583 |
| Product Name | Digital Isolator, 2, 30 Ns, 4.5 V, 5.5 V, Nsoic, 16 Rohs Compliant Silicon Labs |
| Device Type | Isolator |