Silicon Labs Isolators - Gate Drivers - SI8234BB-C-IS SI8234BB-C-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249584-SI8234BB-C-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Current - Peak Output: 4A Family Name: Si8234 Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Alternative Parts (Cross-Reference): MIC5022BWM; MIC5022BWMTR; IR2214SSTRPBF; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249584-SI8234BB-C-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Current - Peak Output: 4A Family Name: Si8234 Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Alternative Parts (Cross-Reference): MIC5022BWM; MIC5022BWMTR; IR2214SSTRPBF; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8234BB-C-IS - 1249584-SI8234BB-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8234BB-C-IS
1249584-SI8234BB-C-IS
Isolators - Gate Drivers - SI8234BB-C-IS 1249584-SI8234BB-C-IS
Manufacturer: Silicon Labs Win Source Part Number: 1249584-SI8234BB-C-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 12ns, 12ns (Maximum) Number of Channels: 2 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Current - Peak Output: 4A Family Name: Si8234 Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Alternative Parts (Cross-Reference): MIC5022BWM; MIC5022BWMTR; IR2214SSTRPBF; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1249584-SI8234BB-C-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Operating Supply Voltage: 9.4 V ~ 24 V
Rise / Fall Time (Typ): 12ns, 12ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Current - Peak Output: 4A
Family Name: Si8234
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
Alternative Parts (Cross-Reference): MIC5022BWM; MIC5022BWMTR; IR2214SSTRPBF;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1249584-SI8234BB-C-IS
Product Name Isolators - Gate Drivers - SI8234BB-C-IS
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Si8384PM-IU Eight Channel 24 V Digital Isolator - Si8384PM-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details