Rochester Electronics Digital Isolators - ADUM5403ARWZ ADUM5403ARWZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860607-ADUM5403ARWZ Series: IsoPower®, iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 2500Vrms Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860607-ADUM5403ARWZ Series: IsoPower®, iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 2500Vrms Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ADUM5403ARWZ - 860607-ADUM5403ARWZ - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ADUM5403ARWZ
860607-ADUM5403ARWZ
Digital Isolators - ADUM5403ARWZ 860607-ADUM5403ARWZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860607-ADUM5403ARWZ Series: IsoPower®, iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 2500Vrms Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860607-ADUM5403ARWZ
Series: IsoPower®, iCoupler®
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Digital Isolator 2500Vrms Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 860607-ADUM5403ARWZ
Product Name Digital Isolators - ADUM5403ARWZ
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details