The 8B47J-01 Linearized Thermocouple Input Module from Dataforth Corporation is designed for monitoring temperature inputs from thermocouples of types J, K, and T. It provides an analog voltage output ranging from 0 to +5V and features cold-junction compensation to mitigate errors from parasitic thermocouples. The module employs a four breakpoint piecewise linear approximation for signal linearization and includes a 3-pole filter that offers 70dB of normal-mode rejection at 60Hz, enhancing signal integrity. This module is equipped with robust input protection against continuous power-line voltages up to 240VAC and transient protection compliant with ANSI/IEEE C37.90.1 standards. It is suitable for installation in Class I, Division 2 hazardous locations and demonstrates high immunity to environmental noise. The operating temperature range is from -40°C to +85°C, ensuring reliability in various industrial applications. The 8B47J-01 is RoHS III compliant and UL/cUL listed, making it a suitable choice for embedded applications in high-vibration environments.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output.
Linearization is accomplished using a four breakpoint piecewise linear approximation.
The 8B47 can interface to industry standard thermocouple types J, K, and T and has an output signal of 0 to +5V. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side.
A special input circuit on the 8B47 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B47J-01 |
| Product Name | 8B47 Linearized Thermocouple Input Modules |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |