Silicon Labs Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs SI7210-B-03-IV

Description
HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs - 31AC1360 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs
31AC1360
Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs 31AC1360
HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 31AC1360
Product Name Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1103ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details