Silicon Labs Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs SI7210-B-02-IV

Description
HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs - 31AC1359 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs
31AC1359
Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs 31AC1359
HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

HALL EFFECT SENSOR, AEC-Q100, SOT-23-5; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 31AC1359
Product Name Hall Effect Sensor, Aec-Q100, Sot-23-5; Hall Effect Type Silicon Labs
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Gauge with external controller for series applications - induSENSOR DTA-3G8-3-CA - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1181 inch (3 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL052 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3264 inch (8.29 mm)
Repeatability 0.0118 mils (0.3000 µm)
View Details
Continuous-Time Switch Unipolar Switch - A1101EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers