The Si7204 is a Hall effect magnetic position sensor designed for switch and latch applications, offering high sensitivity with a maximum operating point below 1.1 mT and low typical current consumption of 400 nA at 5 samples per second. It supports omnipolar or unipolar operation and features integrated temperature and offset drift compensation with sensitivity drift less than ±3% over temperature. The device operates from a 1.71 to 5.5 V supply range and is available in a 5-pin SOT23 package with open-drain output. It includes optional disable and tamper output pins, and is suitable for applications such as consumer electronics, mechanical position sensing, and BLDC motor control.
Win Source Part Number: 1235146-SI7204-B-00-
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: 0°C ~ 70°C
Polarization: North Pole, South Pole
Current - Supply (Max): 412µA (Typ)
Sensing Range: 0.6mT Trip, -0.6mT Release
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-4126-6,336-4126-
Base Product Number: SI7204
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235146-SI7204-B-00-FVR |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |