Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O
Solid State Relay 25mA 1.4V DC-IN 2A 32V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: G3VM-41DY1(TR05) from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.4V, 2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.4V, 2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-G3VM-41DY1(TR05)
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 40V,2000mA, 1 Form A DIP/SMT
SSR RELAY SPST-NO 2A 0-40V
MOSFET RELAY, SPST-NO, 40V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:2A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-41DY1(TR05) | 183-G3VM-41DY1(TR05) | Z5418DKR-ND | G3VM-41DY1(TR05) | G3VM-41DY1(TR05) | 76Y2586 |
| Product Name | G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type | SMD 25mA 1.4V 2A Relay | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No, 40V, 2A; Contact Form Omron Electronic Components |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Mounting | Surface Mount | PCBoard | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Approvals | RoHS | RoHS | RoHS |