WAGO Solid-state relay module 857-724

Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state relay module - 857-724 - WAGO
Germantown, WI, United States
Solid-state relay module
857-724
Solid-state relay module 857-724
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray

Supplier's Site Datasheet
Solid State Relays - 2946-857-724-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-857-724-ND
Solid State Relays 2946-857-724-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relay/Socket - 23913263 - Radwell International
Willingboro, NJ, United States
Relay/Socket
23913263
Relay/Socket 23913263
SOLID-STATE RELAY MODULE, 3 AMP, 24-30 VDC, 2 WIRE CONNECTION, LED INDICATOR, PUSH-IN CAGE CLAMP, 22-14 AWG, -25 TO +50 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

SOLID-STATE RELAY MODULE, 3 AMP, 24-30 VDC, 2 WIRE CONNECTION, LED INDICATOR, PUSH-IN CAGE CLAMP, 22-14 AWG, -25 TO +50 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Solid State - 857-724 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Solid State
857-724
WAGO Solid State 857-724
Socket with solid state relay

Socket with solid state relay

Supplier's Site
Solid State Relay, Spst, 3A/0Vdc-31.2Vdc; Contact Configuration Wago - 48T5573 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3A/0Vdc-31.2Vdc; Contact Configuration Wago
48T5573
Solid State Relay, Spst, 3A/0Vdc-31.2Vdc; Contact Configuration Wago 48T5573
SOLID STATE RELAY, SPST, 3A/0VDC-31.2VDC; Contact Configuration:SPST; Load Current:3A; Operating Voltage Max:30V; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:0V; Product Range:- RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3A/0VDC-31.2VDC; Contact Configuration:SPST; Load Current:3A; Operating Voltage Max:30V; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:0V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 857-724 2946-857-724-ND 23913263 857-724 48T5573
Product Name Solid-state relay module Solid State Relays Relay/Socket WAGO Solid State Solid State Relay, Spst, 3A/0Vdc-31.2Vdc; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Input Voltage (Control Signal) Range 24 volts 24 volts
Input Current (Control Signal) Range 0.0100 amps
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-181 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - 2946-859-734-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - 2946-857-1430-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details