Silicon Labs Switches (Solid State) SI7202-B-04-IBR

Description
Digital Switch Latch Push-Pull Hall Effect TO-92-3
Request a Quote Datasheet
Description
Digital Switch Latch Push-Pull Hall Effect TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 336-5653-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
336-5653-2-ND
Switches (Solid State) 336-5653-2-ND
Digital Switch Latch Push-Pull Hall Effect TO-92-3

Digital Switch Latch Push-Pull Hall Effect TO-92-3

Buy Now Datasheet
Switches (Solid State) - 336-5653-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
336-5653-1-ND
Switches (Solid State) 336-5653-1-ND
Digital Switch Latch Push-Pull Hall Effect TO-92-3

Digital Switch Latch Push-Pull Hall Effect TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 336-5653-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Washdown Inductive Sensors -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical (optional feature); Threaded Barrel (optional feature); Rectangular
Operation Distance 0.0787 to 1.57 inch (2 to 40 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Precise universal confocal sensor - confocalDT IFS2405-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000001678-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details