Allegro MicroSystems Inc. Switches (Solid State) A1146LUA-T

Description
Digital Switch Unipolar Switch Current Source Hall Effect 3-SIP
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Current Source Hall Effect 3-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - A1146LUA-T-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
A1146LUA-T-ND
Switches (Solid State) A1146LUA-T-ND
Digital Switch Unipolar Switch Current Source Hall Effect 3-SIP

Digital Switch Unipolar Switch Current Source Hall Effect 3-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number A1146LUA-T-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic unit - SOE4-FO-D-HF2-1NU-K - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3601 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000001742-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details