Win Source Part Number: 1234029-SI7053-A20-I
Category: Sensors, Transducers>Temperat
Features: Standby Mode
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: I2C
Test Condition: -40°C ~ 125°C
Resolution: 14 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.3°C
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3119-5
Base Product Number: SI7053
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Temperature Sensor IC, Digital, 0.3 C, -40 C, 125 C, DFN, 6 RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 6DFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1234029-SI7053-A20-IM | 336-3119-5-ND | 46Y8530 | SI7053-A20-IM |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor Ic, Digital, 0.3 C, -40 C, 125 C, Dfn, 6 Rohs Compliant Silicon Labs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |