Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 DS1822

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869490-DS1822 Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b TO-92-3 Package: Tube Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869490-DS1822 Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b TO-92-3 Package: Tube Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 - 869490-DS1822 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822
869490-DS1822
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 869490-DS1822
Manufacturer: Maxim Integrated Win Source Part Number: 869490-DS1822 Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b TO-92-3 Package: Tube Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869490-DS1822
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b TO-92-3
Package: Tube
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 869490-DS1822
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Motion Sensor ICs - 1708977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-553
Sot-553
Standards and Certifications RoHS
View Details