Silicon Labs Humidity, Moisture Sensors SI7013-A10-GM1

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - SI7013-A10-GM1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
SI7013-A10-GM1-ND
Humidity, Moisture Sensors SI7013-A10-GM1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7013-A10-GM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7013-A10-GM1
Sensors, Transducers - Humidity, Moisture Sensors SI7013-A10-GM1
SENS HUMID/TMP 3.6V I2C 2% 10DFN

SENS HUMID/TMP 3.6V I2C 2% 10DFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number SI7013-A10-GM1-ND SI7013-A10-GM1
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Moisture Sensor - PCE-MWM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.1000 to 100 %
View Details
Humidity module for meteorological applications - HYT.R411 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 2 %
Operating Temp -112 to 122 F (-80 to 50 C)
View Details