Win Source Part Number: 1235464-SI7007-A20-I
Category: Sensors, Transducers>Humidity
Package: Strip
Response Time: 6 s
Standard Package: 100
Mounting: SMD (SMT)
Output Type: PWM
Output: 11b
Sensor Type: Humidity, Temperature
Accuracy: ±5% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: SI7007-A20-IM1,336-3
Base Product Number: SI7007
Product Status: Last Time Buy
SENS HUMI/TEMP 3.6V PWM 3% 6DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Moisture Meters | Moisture Meters |
| Product Number | 1235464-SI7007-A20-IM1 | SI7007-A20-IM1 |
| Product Name | Sensors, Transducers - Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Form Factor | Sensor | Sensor |