Silicon Labs Moisture Sensors, Humidity - SI7006-A20-IM1 SI7006-A20-IM1

Description
Manufacturer: Silicon Labs Win Source Part Number: 846590-SI7006-A20-IM 1 Features: Humidity Temperature Sensor 18 s Package: Strip Part Status: Not For New Designs Family Name: SI7006 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: SI7006-A20-IM1-ND, 336-3125
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 846590-SI7006-A20-IM 1 Features: Humidity Temperature Sensor 18 s Package: Strip Part Status: Not For New Designs Family Name: SI7006 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: SI7006-A20-IM1-ND, 336-3125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SI7006-A20-IM1 - 846590-SI7006-A20-IM1 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7006-A20-IM1
846590-SI7006-A20-IM1
Moisture Sensors, Humidity - SI7006-A20-IM1 846590-SI7006-A20-IM1
Manufacturer: Silicon Labs Win Source Part Number: 846590-SI7006-A20-IM 1 Features: Humidity Temperature Sensor 18 s Package: Strip Part Status: Not For New Designs Family Name: SI7006 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: SI7006-A20-IM1-ND, 336-3125

Manufacturer: Silicon Labs
Win Source Part Number: 846590-SI7006-A20-IM1
Features: Humidity Temperature Sensor 18 s
Package: Strip
Part Status: Not For New Designs
Family Name: SI7006
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: SI7006-A20-IM1-ND, 336-3125

Buy Now Datasheet
Humidity, Moisture Sensors - 336-3125-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3125-ND
Humidity, Moisture Sensors 336-3125-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7006-A20-IM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7006-A20-IM1
Sensors, Transducers - Humidity, Moisture Sensors SI7006-A20-IM1
SENS HUMI/TEMP 3.6V I2C 5% 6DFN

SENS HUMI/TEMP 3.6V I2C 5% 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 846590-SI7006-A20-IM1 336-3125-ND SI7006-A20-IM1
Product Name Moisture Sensors, Humidity - SI7006-A20-IM1 Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensors - HPP845E131R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Hygrometers - 630304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Digital Hygrometer
Relative Humidity Range 100 %
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details