Innovative Sensor Technology IST USA Division Humidity, Moisture Sensors HYT939P(16BAR)

Description
Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±1.8% RH 10s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±1.8% RH 10s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
2952-HYT939P(16BAR)-ND
Humidity, Moisture Sensors 2952-HYT939P(16BAR)-ND
Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±1.8% RH 10s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±1.8% RH 10s Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Moisture Meters
Product Number 2952-HYT939P(16BAR)-ND
Product Name Humidity, Moisture Sensors
Variables Measured Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E134 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Moisture Meter - PCE-MWM 230 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Meter
Moisture Content Range 0.0 to 100 %
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details