TE Connectivity Humidity Sensor Components 10142048-00

Description
Electrical Characteristics Current Consumption (MAMP) : .76 Supply Voltage (Peak) (V) : 6 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : .76 Supply Voltage (Peak) (V) : 6 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor Components - 10142048-00 - TE Connectivity
Berwyn, PA, United States
Humidity Sensor Components
10142048-00
Humidity Sensor Components 10142048-00
Electrical Characteristics Current Consumption (MAMP) : .76 Supply Voltage (Peak) (V) : 6 Product Type Features Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : .76
  • Supply Voltage (Peak) (V) : 6

Product Type Features


  • Humidity Sensor Component Product Type : RHT
  • Humidity Sensor Component Sensor Type : Digital

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Humidity, Moisture Sensors - 223-10142048-00TR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-10142048-00TR-ND
Humidity, Moisture Sensors 223-10142048-00TR-ND
Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±2% RH 5s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH Digital, I²C ±2% RH 5s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 10142048-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
10142048-00
Sensors, Transducers - Humidity, Moisture Sensors 10142048-00
HTU31D I.C 31D RH/T DIGITAL R400

HTU31D I.C 31D RH/T DIGITAL R400

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 10142048-00 223-10142048-00TR-ND 10142048-00
Product Name Humidity Sensor Components Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E131R1 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Humidity Sensors - 20027957-50 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -22 to 167 F (-30 to 75 C)
View Details
2 suppliers
Humidity Sensors - HPP845E035R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers