PLL Based Clock Driver, 23EP Series, 8 True Output(s), 0 Inverted Output(s), PDSO16
IC FANOUT BUFFER 16SOIC Product overview: CY23EP09SXI-1HT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY23EP09SXI-1HT can be used for catalog matching and distributor lookup.
"Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz, 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK ZDB 9OUT 220MHZ 16SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CY23EP09SXI-1HT | 728-CY23EP09SXI-1HT | CY23EP09SXI-1HT-ND | CY23EP09SXI-1HT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Generator | |
| Package Type | SOIC | Tape & Reel (TR) | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |
| Features / Standards | RoHS | RoHS | Lead-Free | |
| Bus Interface | LVCMOS | LVCMOS |