Texas Instruments CDCV855 1:4 DDR PLL Clock Driver CDCV855IPWRG4

Description
1:4 DDR PLL Clock Driver 28-TSSOP -40 to 85
Request a Quote
Description
1:4 DDR PLL Clock Driver 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDCV855I is a 2.5-V phase-locked loop clock driver that distributes one differential clock input to four differential clock outputs and one differential feedback output, with low jitter of ±50 ps and operation from 60 MHz to 180 MHz. It supports spread spectrum clocking, enters low-power mode when the input frequency falls below 20 MHz or PWRDWN is low, and consumes less than 200 µA quiescent current. It is packaged in a 28-pin TSSOP with an operating temperature range of -40°C to 85°C. The device operates from dual 2.5-V supplies with VDDQ and AVDD both nominally 2.5 V.

Datasheet Summary
Powered by GS/AI

The CDCV855I is a 2.5-V phase-locked loop clock driver that distributes one differential clock input to four differential clock outputs and one differential feedback output, with low jitter of ±50 ps and operation from 60 MHz to 180 MHz. It supports spread spectrum clocking, enters low-power mode when the input frequency falls below 20 MHz or PWRDWN is low, and consumes less than 200 µA quiescent current. It is packaged in a 28-pin TSSOP with an operating temperature range of -40°C to 85°C. The device operates from dual 2.5-V supplies with VDDQ and AVDD both nominally 2.5 V.

Suppliers

Company
Product
Description
Supplier Links
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWRG4 - Texas Instruments
Dallas, TX, United States
CDCV855 1:4 DDR PLL Clock Driver
CDCV855IPWRG4
CDCV855 1:4 DDR PLL Clock Driver CDCV855IPWRG4
1:4 DDR PLL Clock Driver 28-TSSOP -40 to 85

1:4 DDR PLL Clock Driver 28-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPWRG4
1160696-CDCV855IPWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPWRG4 1160696-CDCV855IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160696-CDCV855IPWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160696-CDCV855IPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCV855IPWRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCV855IPWRG4-ND
"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCV855IPWRG4
TSSOP Clock and Timing IC 728-CDCV855IPWRG4
1:4 DDR PLL clock driver 28-TSSOP -40 to 85 Product overview: CDCV855IPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV855IPWRG4 can be used for catalog matching and distributor lookup.

1:4 DDR PLL clock driver 28-TSSOP -40 to 85 Product overview: CDCV855IPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV855IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV855IPWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV855IPWRG4
IC PLL CLOCK DRVR 2.5V 28TSSOP

IC PLL CLOCK DRVR 2.5V 28TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV855IPWRG4
Clock Generators, PLLs, Frequency Synthesizers CDCV855IPWRG4
PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 180MHz 1 28-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV855IPWRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV855IPWRG4
IC PLL CLOCK DRIVER 28TSSOP

IC PLL CLOCK DRIVER 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCV855IPWRG4 1160696-CDCV855IPWRG4 CDCV855IPWRG4-ND 728-CDCV855IPWRG4 CDCV855IPWRG4 CDCV855IPWRG4 CDCV855IPWRG4
Product Name CDCV855 1:4 DDR PLL Clock Driver Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV855IPWRG4 Clock Generators, PLLs, Frequency Synthesizers TSSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Clock Driver; Clock Generator Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Features / Standards RoHS Lead-Free RoHS RoHS
Bus Interface SSTL SSTL-2 SSTL-2
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Tape and Reel Surface Mount; Surface Mount Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
3 suppliers
Clock and Timing IC - 728-CDCE906R004PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96E4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers