Silicon Labs LVCMOS Clock (5+ Outputs) Si5355

Description
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.
Description
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Clock (5+ Outputs) - Si5355 - Silicon Labs
Austin, TX, USA
LVCMOS Clock (5+ Outputs)
Si5355
LVCMOS Clock (5+ Outputs) Si5355
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number Si5355
Product Name LVCMOS Clock (5+ Outputs)
Device Type Clock Generator
Bus Interface LVCMOS
Package Type QFN
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
 - CY2304SXI-1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details