Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level.
Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio
Features:
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.
| Silicon Labs | Silicon Labs | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | Si5351C-A-GU | Si5351C-A-GU |
| Product Name | EMI Reduction Clock | LVCMOS Clock (5+ Outputs) |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | LVCMOS |
| Package Type | QSOP | QSOP |
| Supply Voltage | 2.5 to 3.3 volts | 2.5 to 3.3 volts |