Texas Instruments CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC586PAHR

Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet
Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Dallas, TX, United States
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options
CDC586PAHR
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC586PAHR
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP

Buy Now Datasheet
 - CDC586PAHR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 586 Series, 12 True Output(s), BICMOS, PQFP52

PLL Based Clock Driver, 586 Series, 12 True Output(s), BICMOS, PQFP52

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAHR - 127170-CDC586PAHR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAHR
127170-CDC586PAHR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAHR 127170-CDC586PAHR
Manufacturer: Texas Instruments Win Source Part Number: 127170-CDC586PAHR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-TQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 127170-CDC586PAHR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V Clock and Timing IC
728-CDC586PAHR
3.3V Clock and Timing IC 728-CDC586PAHR
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP Product overview: CDC586PAHR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC586PAHR can be used for catalog matching and distributor lookup.

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 52-TQFP Product overview: CDC586PAHR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC586PAHR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC586PAHR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC586PAHR
IC PLL CLOCK DRIVER 52TQFP

IC PLL CLOCK DRIVER 52TQFP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDC586PAHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC586PAHR
Clock Generators, PLLs, Frequency Synthesizers CDC586PAHR
PLL Clock Driver IC 100MHz 1 52-TQFP

PLL Clock Driver IC 100MHz 1 52-TQFP

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAHR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC586PAHR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC586PAHR
IC 3.3V PLL CLOCK DRIVER 52-TQFP

IC 3.3V PLL CLOCK DRIVER 52-TQFP

Supplier's Site Datasheet
PLL Clock Driver Single 25MHz to 100MHz 52-Pin TQFP T/R - 815-CDC586PAHR - Utmel Electronic Limited
Hong Kong, China
PLL Clock Driver Single 25MHz to 100MHz 52-Pin TQFP T/R
815-CDC586PAHR
PLL Clock Driver Single 25MHz to 100MHz 52-Pin TQFP T/R 815-CDC586PAHR
PLL Clock Driver Single 25MHz to 100MHz 52-Pin TQFP T/R

PLL Clock Driver Single 25MHz to 100MHz 52-Pin TQFP T/R

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC586PAHR CDC586PAHR 127170-CDC586PAHR 728-CDC586PAHR CDC586PAHR CDC586PAHR CDC586PAHR 815-CDC586PAHR
Product Name CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC586PAHR 3.3V Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PLL Clock Driver Single 25MHz to 100MHz 52-Pin TQFP T/R
Device Type Clock Driver Real Time Clock; Clock Driver Clock Generator PLL Clock Driver; Clock Generator Clock Driver Clock Generator PLL Clock Driver; Clock Driver
Package Type TQFP Surface Mount; 52-TQFP (10x10) Tape and Reel Surface Mount; 52-TQFP Surface Mount; Surface Mount 52-TQFP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data